Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
300
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,892
in stock
|
Buy Now | |
element14
from US$0.11
|
2,892
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,300
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 11.51 |
Zener Voltage VZ (Min.)[V] | 11 |
Zener Voltage VZ (Max.)[V] | 12.3 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV11B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 1W, 11V, Sod-123 | Newark Electronics |
ZENER DIODE, 1W, 11V, SOD-123 | element14 |
Zener Diode 11V 1W SOD-123FL SC-109B | RS |
Diode Zener Single 11.51V 1W 2-Pin SOD-123 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a KDZVTR11B?
Additional datasheets, footprints and schematics for KDZVTR11B are listed on our Part Details page. You can also find images and similar parts to KDZVTR11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR11B fall under?
The KDZVTR11B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR11B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR11B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR11B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR11B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for KDZVTR11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR11B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR11B?
You can fill out our help required form which you can use to request a quote for KDZVTR11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.