Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,355
in stock
|
Buy Now | |
element14
from US$0.11
|
1,355
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,355
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
892
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 10.31 |
Zener Voltage VZ (Min.)[V] | 10 |
Zener Voltage VZ (Max.)[V] | 11.2 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV10B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 1W 10V SOD-123FL | RS |
Zener Diode, 1W, 10V, Sod-123 | Newark Electronics |
ZENER DIODE, 1W, 10V, SOD-123 | element14 |
Zener Diode PMDU/SOD-123FL | Future Electronics |
Diode Zener Single 10.31V 1W 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTR10B?
Additional datasheets, footprints and schematics for KDZVTR10B are listed on our Part Details page. You can also find images and similar parts to KDZVTR10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR10B fall under?
The KDZVTR10B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR10B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR10B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR10B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR10B have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KDZVTR10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR10B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR10B?
You can fill out our help required form which you can use to request a quote for KDZVTR10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.