Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,643
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,643
in stock
|
Buy Now | |
element14
from US$0.12
|
2,643
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,550
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 5.1 |
Zener Voltage VZ (Max.)[V] | 5.7 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF5.1B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DIODE ZENER 5.1V 1W PMDU | Future Electronics |
Zener Diode, Aec-Q101, 1W, Sod-123Fl | Newark Electronics |
ZENER DIODE, AEC-Q101, 1W, SOD-123FL | element14 |
Z-DIODE 1W 5,1V SOD-123FL | Rutronik |
Diode Zener Single 5.4V 1W 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTFTR5.1B?
Additional datasheets, footprints and schematics for KDZVTFTR5.1B are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR5.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR5.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR5.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR5.1B fall under?
The KDZVTFTR5.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR5.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR5.1B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR5.1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR5.1B have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for KDZVTFTR5.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR5.1B often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR5.1B?
You can fill out our help required form which you can use to request a quote for KDZVTFTR5.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.