Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
2,606
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,607
in stock
|
Buy Now | |
element14
from US$0.14
|
2,606
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
869
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 36 |
Zener Voltage VZ (Max.)[V] | 40 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF36B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 36V, 1W, Sod-123Fl | Newark Electronics |
ZENER DIODE, AEC-Q101, 1W, SOD-123FL | element14 |
Z-DIODE 1,0W 3,6V 5% SOD123FL | Rutronik |
Zener Diodes 36-40V 10mA SOD-123FL PMDU | Future Electronics |
Diode Zener Single 38V 1000mW 2-Pin SC-109B Emboss T/R | Avnet America |
ZENER DIODE (AEC-Q101 QUALIFIED) | Avnet Silica |
Where can I find additional details, specifications and documents for a KDZVTFTR36B?
Additional datasheets, footprints and schematics for KDZVTFTR36B are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR36B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR36B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR36B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR36B fall under?
The KDZVTFTR36B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR36B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR36B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR36B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR36B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for KDZVTFTR36B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR36B often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR36B?
You can fill out our help required form which you can use to request a quote for KDZVTFTR36B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.