Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,703
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
22,493
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
15,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,703
in stock
|
Buy Now | |
element14
from US$0.13
|
2,703
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 16.2 |
Zener Voltage VZ (Max.)[V] | 18.3 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF16B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode Zener Single 16V 1000mW 2-Pin SC-109B Emboss T/R | Avnet Asia |
Zener Diode, Aec-Q101, 1W, Sod-123Fl | Newark Electronics |
ZENER DIODE, AEC-Q101, 1W, SOD-123FL | element14 |
7.25V, 6%, 1000mW Automotive 2-Pin PMDU T/R. | Future Electronics |
Where can I find additional details, specifications and documents for a KDZVTFTR16B?
Additional datasheets, footprints and schematics for KDZVTFTR16B are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR16B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR16B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR16B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR16B fall under?
The KDZVTFTR16B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR16B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR16B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR16B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR16B have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for KDZVTFTR16B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR16B often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR16B?
You can fill out our help required form which you can use to request a quote for KDZVTFTR16B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.