Status: | Unknown |
---|---|
Series: | KDZTR Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.368V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-123 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | KDZTR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
KDZTR5.1B Series 5.4 V 20 ╡A 1 W Surface Mount Zener Diode - SOD-123 | Future Electronics |
Diode, Zener, 5.1V, 1W, Sod-123 | Newark Electronics |
Diode Zener Single 5.368V 6% 1W 2-Pin PMDU T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a KDZTR5.1B?
Additional datasheets, footprints and schematics for KDZTR5.1B are listed on our Part Details page. You can also find images and similar parts to KDZTR5.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZTR5.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZTR5.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZTR5.1B fall under?
The KDZTR5.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZTR5.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZTR5.1B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZTR5.1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDZTR5.1B have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics and Avnet Asia have stock available or on a lead time for KDZTR5.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZTR5.1B often in real-time on the comparison pages.
What if I can't find stock of KDZTR5.1B?
You can fill out our help required form which you can use to request a quote for KDZTR5.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.