Status: | Unknown |
---|---|
Series: | KDZTR Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.813V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-123 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | KDZTR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
KDZ Series Single 3.813 V ▒5 % 1 W Surface Mount Zener Diode SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a KDZTR3.6B?
Additional datasheets, footprints and schematics for KDZTR3.6B are listed on our Part Details page. You can also find images and similar parts to KDZTR3.6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZTR3.6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZTR3.6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZTR3.6B fall under?
The KDZTR3.6B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZTR3.6B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZTR3.6B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZTR3.6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDZTR3.6B have stock available?
Authorised distributors including Chip One Stop and Future Electronics have stock available or on a lead time for KDZTR3.6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZTR3.6B often in real-time on the comparison pages.
What if I can't find stock of KDZTR3.6B?
You can fill out our help required form which you can use to request a quote for KDZTR3.6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.