Status: | Unknown |
---|---|
Series: | KDZTF Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 36V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-123 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | KDZTF Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 36V, SOD-123 | Farnell |
Diode Zener Single 39.24V 1W 2-Pin SOD-123 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a KDZTFTR36B?
Additional datasheets, footprints and schematics for KDZTFTR36B are listed on our Part Details page. You can also find images and similar parts to KDZTFTR36B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZTFTR36B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZTFTR36B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZTFTR36B fall under?
The KDZTFTR36B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZTFTR36B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZTFTR36B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZTFTR36B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDZTFTR36B have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for KDZTFTR36B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZTFTR36B often in real-time on the comparison pages.
What if I can't find stock of KDZTFTR36B?
You can fill out our help required form which you can use to request a quote for KDZTFTR36B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.