Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.51
|
No stock
|
Buy Now | |
TE Store
from US$14.71
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$7.45
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$5.81
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$6.06
|
10
in stock
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
RS Americas
from US$7.82
|
-
|
Buy Now | |
element14
from US$6.67
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.2mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | Aluminum |
KD500B1/8=KNOB BLK DIAMOND KNU Primary Product Material: 5056 Aluminum Alloy Knob Design: Diamond Knurl Shaft Size: 3.17 mm Shaft Size: .125 in Product Diameter: 12.7 mm Switch Knob | 5056 Aluminum Alloy Diamond Knurl 3.17 mm .125" | Part Number: KD500B1/8 | Internal Number: 7-1437621-3 | TE Connectivity | TE Store |
Kd500B1/8=Knob Blk Diamond Knu |Alcoswitch Te Connectivity KD500B1/8 | Newark Electronics |
Knobs&Dials BLK DIAMOND KNURL KNOB | Rapid Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Alcoswitch, Knob, Black, 0.5 in., RoHS Compliant, ELV Compliant | TE Connectivity KD500B1/8 | RS Americas |
Where can I find additional details, specifications and documents for a KD500B1/8?
Additional datasheets, footprints and schematics for KD500B1/8 are listed on our Part Details page. You can also find images and similar parts to KD500B1/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KD500B1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KD500B1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KD500B1/8 fall under?
The KD500B1/8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KD500B1/8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KD500B1/8 you can contact the distributor directly for product support, shipping queries etc.
Is the KD500B1/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KD500B1/8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for KD500B1/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KD500B1/8 often in real-time on the comparison pages.
What if I can't find stock of KD500B1/8?
You can fill out our help required form which you can use to request a quote for KD500B1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.