KCP-11-10000 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 120VAC 2A

Status: Unknown
Series: KCP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$115.11

Distributor Stock
Logo for Farnell
Farnell
from US$115.11
No stock
Buy Now
Logo for element14
element14
from US$122.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage -
Contact Configuration DPDT
Contact Current 2A
Product Range KCP Series
Relay Mounting Socket
Coil Type Latching Dual Coil
Relay Terminals Quick Connect
Contact Voltage VAC 120V

Alternative Descriptions

Relay, Signal, Dpdt, 120Vac, 2A | Newark Electronics
KCP Series Plug-In Relay 2-Form C (CO) 5 mADC 10000 Ohm 250 mW Silver Contact 8-Pin Octal-Style Plug Terminals | Avnet America
TYCO P&B PLATE CIRCUIT SENSITI | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KCP-11-10000?

Additional datasheets, footprints and schematics for KCP-11-10000 are listed on our Part Details page. You can also find images and similar parts to KCP-11-10000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KCP-11-10000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCP-11-10000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KCP-11-10000 fall under?

The KCP-11-10000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KCP-11-10000 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KCP-11-10000 you can contact the distributor directly for product support, shipping queries etc.

Is the KCP-11-10000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KCP-11-10000 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Relay Specialties have stock available or on a lead time for KCP-11-10000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KCP-11-10000 often in real-time on the comparison pages.

What if I can't find stock of KCP-11-10000?

You can fill out our help required form which you can use to request a quote for KCP-11-10000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay