Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PRODUCT RANGE | AVX KC5032C-C3 SERIES |
---|---|
FQUENCY NOM | 100MHZ |
FREQUENCY STABILITY + / - | - |
SUPPLY VOLTAGE NOM3.3OSCILLATOR CASE | SMD 5MM X 3.2MM |
OSCILLATOR OUTPUT COMPATIBILITY | CMO FREQUENCY |
Osc, 100Mhz, 5 X 3.2Mm, Cmos | Newark Electronics |
KC5032A Series 100 MHz 5 x 3.2 mm 1.6 to 5.5 V ▒50 ppm SMT Clock Oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a KC5032A100.000C10E00?
Additional datasheets, footprints and schematics for KC5032A100.000C10E00 are listed on our Part Details page. You can also find images and similar parts to KC5032A100.000C10E00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KC5032A100.000C10E00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC5032A100.000C10E00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KC5032A100.000C10E00 fall under?
The KC5032A100.000C10E00 is listed under Electronic & Electrical Components > Crystals & Oscillators > Miscellaneous Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KC5032A100.000C10E00 when available in the Miscellaneous Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KC5032A100.000C10E00 you can contact the distributor directly for product support, shipping queries etc.
Is the KC5032A100.000C10E00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KC5032A100.000C10E00 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for KC5032A100.000C10E00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KC5032A100.000C10E00 often in real-time on the comparison pages.
What if I can't find stock of KC5032A100.000C10E00?
You can fill out our help required form which you can use to request a quote for KC5032A100.000C10E00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.