KC2520B4.09600C2GE00 Oscillators by KYOCERA AVX

OSCILLATOR, 4.096MHZ, 2.5 X 2MM, CMOS

Status: Unknown
Series: KC2520B-C1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.15

Distributor Stock
Logo for Farnell
Farnell
from US$2.52
No stock
Buy Now
Logo for element14
element14
from US$2.15
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 4.096MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 2.5mm x 2mm
Supply Voltage Nom 3.3V
Product Range KC2520B-C1 Series
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 4.096Mhz, 2.5 X 2Mm, Cmos | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KC2520B4.09600C2GE00?

Additional datasheets, footprints and schematics for KC2520B4.09600C2GE00 are listed on our Part Details page. You can also find images and similar parts to KC2520B4.09600C2GE00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KC2520B4.09600C2GE00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC2520B4.09600C2GE00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KC2520B4.09600C2GE00 fall under?

The KC2520B4.09600C2GE00 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to KC2520B4.09600C2GE00 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KC2520B4.09600C2GE00 you can contact the distributor directly for product support, shipping queries etc.

Is the KC2520B4.09600C2GE00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KC2520B4.09600C2GE00 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KC2520B4.09600C2GE00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KC2520B4.09600C2GE00 often in real-time on the comparison pages.

What if I can't find stock of KC2520B4.09600C2GE00?

You can fill out our help required form which you can use to request a quote for KC2520B4.09600C2GE00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay