Status: | Unknown |
---|---|
Series: | KBU8J Series |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.95
|
14,867
in stock
|
Buy Now | |
TTI Europe
from US$1.85
|
18,250
in stock
|
Buy Now | |
element14
from US$2.70
|
3,562
in stock
|
Buy Now | |
Farnell
from US$2.50
|
3,562
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
3,474
in stock
|
Buy Now | |
Avnet America
from US$2.21
|
3,474
in stock
|
Buy Now | |
RS
from US$1.86
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.86
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
55
in stock
|
Buy Now | |
Rutronik
from US$2.31
|
-
|
Buy Now | |
Avnet Asia
from US$1.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBU8J Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
8.0A 600V BR KBU | TTI Europe |
KBU8J Series 600 V 300 A Through Hole Single Phase Rectifier Bridge - KBU-4 | Future Electronics |
BRIDGE RECTIFIER, 1PH, 8A, 600V, KBU-4 | element14 |
8A,600V,in-Line Bridge Rect Rohs Compliant: Yes |Vishay KBU8J-E4/51 | Newark Electronics |
Diode Rectifier Bridge Single 600V 8A 4-Pin Case KBU Bulk | Avnet America |
Bridge Rectifier 8A 600V KBU | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE-RECT. 8A 600V INLINE | Rutronik |
Where can I find additional details, specifications and documents for a KBU8J-E4/51?
Additional datasheets, footprints and schematics for KBU8J-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBU8J-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU8J-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU8J-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU8J-E4/51 fall under?
The KBU8J-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU8J-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU8J-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU8J-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU8J-E4/51 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for KBU8J-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU8J-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBU8J-E4/51?
You can fill out our help required form which you can use to request a quote for KBU8J-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.