Status: | Unknown |
---|---|
Series: | KBU40 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBU40 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 5µA |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 7.1mm |
External Length / Height | 19.3mm |
External Width | 23.7mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 4A |
RMS Input Voltage | 140V |
Termination Type | Through Hole |
Bridge Rectifier, 4A, 200V | Newark Electronics |
Where can I find additional details, specifications and documents for a KBU403G?
Additional datasheets, footprints and schematics for KBU403G are listed on our Part Details page. You can also find images and similar parts to KBU403G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU403G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU403G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU403G fall under?
The KBU403G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU403G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU403G you can contact the distributor directly for product support, shipping queries etc.
Is the KBU403G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU403G have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KBU403G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU403G often in real-time on the comparison pages.
What if I can't find stock of KBU403G?
You can fill out our help required form which you can use to request a quote for KBU403G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.