Status: | Unknown |
---|---|
Series: | KBU10 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | KBU10 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 10µA |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 7.2mm |
External Length / Height | 19.3mm |
External Width | 23.7mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 10A |
RMS Input Voltage | 280V |
Termination Type | Through Hole |
BRIDGE RECTIFIER, 10A, 400V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 10A, 400V, Kbu-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a KBU1004?
Additional datasheets, footprints and schematics for KBU1004 are listed on our Part Details page. You can also find images and similar parts to KBU1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU1004 fall under?
The KBU1004 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU1004 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU1004 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU1004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for KBU1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU1004 often in real-time on the comparison pages.
What if I can't find stock of KBU1004?
You can fill out our help required form which you can use to request a quote for KBU1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.