Status: | Unknown |
---|---|
Series: | KBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 500V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Diode, Bridge Rect, 1-Ph, 500V, Module | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 500V, MODULE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
25 Amp Bridge Rectifier | Solid State Manufacturing KBPC25005 | RS Americas |
Where can I find additional details, specifications and documents for a KBPC25005?
Additional datasheets, footprints and schematics for KBPC25005 are listed on our Part Details page. You can also find images and similar parts to KBPC25005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC25005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC25005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC25005 fall under?
The KBPC25005 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC25005 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC25005 you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC25005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC25005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for KBPC25005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC25005 often in real-time on the comparison pages.
What if I can't find stock of KBPC25005?
You can fill out our help required form which you can use to request a quote for KBPC25005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.