Status: | Unknown |
---|---|
Series: | KBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 500V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 500V |
Forward Current If(AV) | 15A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 500V, Module | Newark Electronics |
Where can I find additional details, specifications and documents for a KBPC15005?
Additional datasheets, footprints and schematics for KBPC15005 are listed on our Part Details page. You can also find images and similar parts to KBPC15005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC15005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC15005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC15005 fall under?
The KBPC15005 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC15005 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC15005 you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC15005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC15005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for KBPC15005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC15005 often in real-time on the comparison pages.
What if I can't find stock of KBPC15005?
You can fill out our help required form which you can use to request a quote for KBPC15005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.