Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.77
|
25,276
in stock
|
Buy Now | |
element14
from US$0.38
|
12,099
in stock
|
Buy Now | |
Farnell
from US$0.22
|
12,050
in stock
|
Buy Now | |
RS
from US$0.44
|
6,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,298
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
560
in stock
|
Buy Now | |
Conrad
from US$0.20
|
530
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
34
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
2
in stock
|
Buy Now | |
Kruse
-
|
1,109
in stock
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Maximum Peak Forward Surge Current IFSM (A) | 65 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBP Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
KBP210G Series 2 A 1000 V Bridge Rectifier Through Hole - KBP-4 | Future Electronics |
Diode Rectifier Bridge Single 1KV 2A 4-Pin Case KBP | Avnet America |
BRIDGE-RECT. 2A 1000V INLINE | Rutronik |
BRUECKENGLEICHR. 700V 2A RM 3 8 | Kruse |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 1000V, 2A, KBP | element14 |
Bridge Rectifier, Single Phase, 2A, 1000V, Kbp | Newark Electronics |
Where can I find additional details, specifications and documents for a KBP210G?
Additional datasheets, footprints and schematics for KBP210G are listed on our Part Details page. You can also find images and similar parts to KBP210G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP210G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP210G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP210G fall under?
The KBP210G is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to KBP210G when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP210G you can contact the distributor directly for product support, shipping queries etc.
Is the KBP210G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for KBP210G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for KBP210G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP210G often in real-time on the comparison pages.
What if I can't find stock of KBP210G?
You can fill out our help required form which you can use to request a quote for KBP210G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.