Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
920
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
19,310
in stock
|
Buy Now | |
element14
from US$0.19
|
6,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,689
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,595
in stock
|
Buy Now | |
Conrad
from US$0.20
|
994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Maximum Peak Forward Surge Current IFSM (A) | 65 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
KBP208G Series 800 V 2 A Through Hole Glass Passivated Bridge Rectifier - KBP-5 | Future Electronics |
800V 2A Bridge Rectifier Diode Case KBP | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE-RECT. 2A 800V INLINE | Rutronik |
Diode Rectifier Bridge Single 800V 2A 4-Pin Case KBP | Avnet America |
Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBP Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 2A, 800V, Kbp | Newark Electronics |
BRIDGE RECTIFIER, 800V, 2A, KBP | Farnell |
Where can I find additional details, specifications and documents for a KBP208G?
Additional datasheets, footprints and schematics for KBP208G are listed on our Part Details page. You can also find images and similar parts to KBP208G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP208G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP208G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP208G fall under?
The KBP208G is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to KBP208G when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP208G you can contact the distributor directly for product support, shipping queries etc.
Is the KBP208G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for KBP208G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Conrad have stock available or on a lead time for KBP208G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP208G often in real-time on the comparison pages.
What if I can't find stock of KBP208G?
You can fill out our help required form which you can use to request a quote for KBP208G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.