Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.36 |
1,420
|
Buy Now | |
element14 | US$0.20 |
9,564
|
Buy Now | |
Farnell | US$0.18 |
7,506
|
Buy Now | |
Newark Electronics | US$0.13 |
2,058
|
Buy Now | |
Future Electronics | US$0.17 |
815
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
543
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
RS Americas | US$0.42 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Maximum Peak Forward Surge Current IFSM (A) | 65 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBP Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RoHS Compliant | YES |
---|
2A 200V Bridge Rectifier Case KBP | RS |
KBP Series 200 V 2 A Through Hole Glass Passivated Bridge Rectifier - KBP | Future Electronics |
Diode Rectifier Bridge Single 200V 2A 4-Pin Case KBP | Avnet America |
2A 200V Bridge Rectifier Case KBP | Diodes Inc KBP202G | RS Americas |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 200V, 2A, KBP | element14 |
Bridge Rectifier, Single Phase, 2A, 200V, Kbp | Newark Electronics |
Where can I find additional details, specifications and documents for a KBP202G?
Additional datasheets, footprints and schematics for KBP202G are listed on our Part Details page. You can also find images and similar parts to KBP202G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP202G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP202G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP202G fall under?
The KBP202G is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to KBP202G when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP202G you can contact the distributor directly for product support, shipping queries etc.
Is the KBP202G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for KBP202G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for KBP202G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP202G often in real-time on the comparison pages.
What if I can't find stock of KBP202G?
You can fill out our help required form which you can use to request a quote for KBP202G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.