KBP201G Bridges by Diodes Incorporated

bridge rectifier


Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.44
100
in stock
Buy Now
Logo for element14
element14
from US$0.16
8,341
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
6,682
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
4,364
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
3,977
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.23
206
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now

Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Forward Voltage Drop VF (V) 1.1
TotalCapacitance CT (pF) 25 pF
MaximumAverageRectifiedCurrent IO (A) 2 A
Peak RepetitiveReverse VoltageVRRM (V) 100 V
Maximum Peak Forward Surge Current IFSM (A) 65 A
Maximum ReverseCurrent IR (µA) 5 µA

Alternative Descriptions

KBP201G Series 2 A 100 V Bridge Rectifier Through Hole - KBP-4 | Future Electronics
Bridge rectifier: single-phase | Transfer Multisort Elektronik
2A 100V Bridge Rectifier Case KBP | RS
Diode Rectifier Bridge Single 100V 2A 4-Pin Case KBP | Avnet America


KBP201G Diodes by Multicomp

BRIDGE RECTIFIER 100V 2A KBP

Status: Unknown
Series: KBP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range KBP Series
SVHC No SVHC (27-Jun-2018)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C

KBP201G Diodes by Multicomp Pro

BRIDGE RECTIFIER, SINGLE PHASE, 2A, 100V, KBP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

BRIDGE RECTIFIER, 100V, 2A, KBP | element14
Bridge Rectifier, Single Phase, 2A, 100V, Kbp | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KBP201G?

Additional datasheets, footprints and schematics for KBP201G are listed on our Part Details page. You can also find images and similar parts to KBP201G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KBP201G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP201G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KBP201G fall under?

The KBP201G is listed under Bridges.

Can I view similar or alternative parts?

You can view similar parts to KBP201G when available in the Bridges range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KBP201G you can contact the distributor directly for product support, shipping queries etc.

Is the KBP201G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for KBP201G have stock available?

Authorised distributors including element14, Future Electronics, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for KBP201G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KBP201G often in real-time on the comparison pages.

What if I can't find stock of KBP201G?

You can fill out our help required form which you can use to request a quote for KBP201G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay