Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
570
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
5,498
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
946
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Maximum Peak Forward Surge Current IFSM (A) | 65 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBP Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER, 50V, 2A, KBP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode Rectifier Bridge Single 50V 2A 4-Pin Case KBP | Avnet America |
2A 50V Bridge Rectifier Case KBP | RS |
2A 50V Bridge Rectifier Case KBP | Diodes Inc KBP2005G | RS Americas |
Bridge Rectifier, 50V, 2A, Kbp |Diodes Inc. KBP2005G | Newark Electronics |
KBP2005G Series 2 A 50 V Bridge Rectifier Through Hole - KBP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a KBP2005G?
Additional datasheets, footprints and schematics for KBP2005G are listed on our Part Details page. You can also find images and similar parts to KBP2005G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP2005G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP2005G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP2005G fall under?
The KBP2005G is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to KBP2005G when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP2005G you can contact the distributor directly for product support, shipping queries etc.
Is the KBP2005G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for KBP2005G have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, RS, RS Americas and Newark Electronics have stock available or on a lead time for KBP2005G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP2005G often in real-time on the comparison pages.
What if I can't find stock of KBP2005G?
You can fill out our help required form which you can use to request a quote for KBP2005G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.