Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
Prices starting from US$214.25
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 10A |
Product Range | KBP Series |
Relay Mounting | Socket |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Power Relays, Industrial Panel Plug-In, KBP, 2 Pole, Panel Mount, 2-1393100-5 | TE Connectivity KBP-11DG-110 | RS Americas |
Relay, Dpdt, 120Vac, 10A | Newark Electronics |
RELAY, DPDT, 120VAC, 10A | Farnell |
KBP Series Panel Relay with Dual Coil Mechanical Latching Enclosed Type 10A/120VAC Contact Rating 2-Form C 2 CO 110 VDC Coil Rating 4560 Ohm 2.65 W Silver Cadmium Oxide Contact | Avnet America |
TYCO P&B ENCLOSED DUAL COIL LA | Relay Specialties |
Where can I find additional details, specifications and documents for a KBP-11DG-110?
Additional datasheets, footprints and schematics for KBP-11DG-110 are listed on our Part Details page. You can also find images and similar parts to KBP-11DG-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP-11DG-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP-11DG-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP-11DG-110 fall under?
The KBP-11DG-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KBP-11DG-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP-11DG-110 you can contact the distributor directly for product support, shipping queries etc.
Is the KBP-11DG-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBP-11DG-110 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KBP-11DG-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP-11DG-110 often in real-time on the comparison pages.
What if I can't find stock of KBP-11DG-110?
You can fill out our help required form which you can use to request a quote for KBP-11DG-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.