Status: | Unknown |
---|---|
Series: | KBP Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KBP Series |
Relay Mounting | Socket |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
ER - Relay | RS |
RELAY, DPDT, 120VAC, 10A | element14 |
Relay, General Purpose Latching | Carlton-Bates |
Power Relay, Dpdt, 10A, 120Vac, Socket | Newark Electronics |
TYCO P&B ENCLOSED DUAL COIL LA | Relay Specialties |
Where can I find additional details, specifications and documents for a KBP-11AG-120?
Additional datasheets, footprints and schematics for KBP-11AG-120 are listed on our Part Details page. You can also find images and similar parts to KBP-11AG-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP-11AG-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP-11AG-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP-11AG-120 fall under?
The KBP-11AG-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KBP-11AG-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP-11AG-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KBP-11AG-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBP-11AG-120 have stock available?
Authorised distributors including RS, element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for KBP-11AG-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP-11AG-120 often in real-time on the comparison pages.
What if I can't find stock of KBP-11AG-120?
You can fill out our help required form which you can use to request a quote for KBP-11AG-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.