Status: | Unknown |
---|---|
Series: | KBL005, KBL01, KBL02, KBL04, KBL06, KBL08, KBL10 |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
134
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
4,095
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
703
in stock
|
Buy Now | |
element14
from US$1.10
|
703
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
537
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
129
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, SMPS, adapter,? audio equipment, and home appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Diode Rectifier Bridge Single 400V 4A 4-Pin Case KBL Bulk | Avnet America |
BRIDGE-RECT. 4A 400V INLINE | Rutronik |
Bridge Rectifier, Single Phase, 4A, 400V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 400V 4A 4-Pin Case Kbl Bulk | General Semiconductor / Vishay KBL04-E4/51 | RS Americas |
KBL04 Series 400 V 200 A Through Hole Single-Phase Bridge Rectifier - KBL-4 | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE RECTIFIER, 1PH, 4A, 400V, KBL | Farnell |
4.0A 400V BR KBL | TTI Europe |
Where can I find additional details, specifications and documents for a KBL04-E4/51?
Additional datasheets, footprints and schematics for KBL04-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBL04-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL04-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL04-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL04-E4/51 fall under?
The KBL04-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL04-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL04-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBL04-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL04-E4/51 have stock available?
Authorised distributors including Avnet America, Rutronik, Newark Electronics, element14 and RS Americas have stock available or on a lead time for KBL04-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL04-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBL04-E4/51?
You can fill out our help required form which you can use to request a quote for KBL04-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.