Status: | Unknown |
---|---|
Series: | KBL Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBL Series |
SVHC | No SVHC (27-Jun-2018) |
RMS Input Voltage | 140V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 200V, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 200V, SIP | element14 |
Where can I find additional details, specifications and documents for a KBL02G?
Additional datasheets, footprints and schematics for KBL02G are listed on our Part Details page. You can also find images and similar parts to KBL02G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL02G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL02G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL02G fall under?
The KBL02G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL02G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL02G you can contact the distributor directly for product support, shipping queries etc.
Is the KBL02G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL02G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KBL02G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL02G often in real-time on the comparison pages.
What if I can't find stock of KBL02G?
You can fill out our help required form which you can use to request a quote for KBL02G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.