Status: | Unknown |
---|---|
Series: | KBL005, KBL01, KBL02, KBL04, KBL06, KBL08, KBL10 |
RoHS: | Unknown |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, SMPS, adapter,? audio equipment, and home appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge Rectifier Diode, Single, 100 V, 4 A, Sip, 1.1 V, 4 Rohs Compliant: Yes |Vishay KBL01-E4/51 | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 4A, 100V, KBL-4 | Farnell |
Bridge Rectifier 100V 4A 1-Phase KBL | RS |
Diode Rectifier Bridge Single 100V 4A 4-Pin Case KBL Bulk | Avnet America |
KBL01 Series 100 V 200 A Through Hole Single-Phase Bridge Rectifier - KBL-4 | Future Electronics |
Where can I find additional details, specifications and documents for a KBL01-E4/51?
Additional datasheets, footprints and schematics for KBL01-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBL01-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL01-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL01-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL01-E4/51 fall under?
The KBL01-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL01-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL01-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBL01-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL01-E4/51 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet America have stock available or on a lead time for KBL01-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL01-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBL01-E4/51?
You can fill out our help required form which you can use to request a quote for KBL01-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.