KB00034 Knobs & Accessories by Multicomp

KNOB AL 12.7/18.8MM BLACK 6.4MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.01

Distributor Stock
Logo for Farnell
Farnell
from US$5.85
121
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.52
121
in stock
Buy Now
Logo for element14
element14
from US$5.01
121
in stock
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6.4mm
Knob Material Aluminium
Knob / Dial Style Round with Indicator Arrow
Knob Diameter 18.8mm
Product Range -
SVHC No SVHC (07-Jul-2017)
Colour Black
External Depth 12.7mm
Knob / Dial - Diameter Metric 18.8mm
Knob / Dial Height - Metric 15.88mm
Material Aluminium
Shaft Diameter - Metric 6.4mm

Alternative Descriptions

Knob, Al, 12.7/18.8Mm, Black, 6.4Mm | Newark Electronics
KNOB, AL, 12.7/18.8MM, BLACK, 6.4MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KB00034?

Additional datasheets, footprints and schematics for KB00034 are listed on our Part Details page. You can also find images and similar parts to KB00034 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KB00034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB00034 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KB00034 fall under?

The KB00034 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to KB00034 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KB00034 you can contact the distributor directly for product support, shipping queries etc.

Is the KB00034 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KB00034 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KB00034.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KB00034 often in real-time on the comparison pages.

What if I can't find stock of KB00034?

You can fill out our help required form which you can use to request a quote for KB00034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay