Status: | Unknown |
---|---|
Series: | KLNS Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 28.5mm |
Product Range | KLNS Series |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 19mm |
Knob / Dial - Diameter Metric | 28.5mm |
Knob / Dial Height - Metric | 15.88mm |
KNOB, AL, 19/28.5MM, BLACK, 6.4MM | element14 |
Where can I find additional details, specifications and documents for a KB00030?
Additional datasheets, footprints and schematics for KB00030 are listed on our Part Details page. You can also find images and similar parts to KB00030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB00030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB00030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB00030 fall under?
The KB00030 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KB00030 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB00030 you can contact the distributor directly for product support, shipping queries etc.
Is the KB00030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KB00030 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KB00030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB00030 often in real-time on the comparison pages.
What if I can't find stock of KB00030?
You can fill out our help required form which you can use to request a quote for KB00030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.