Status: | Unknown |
---|---|
Series: | KB Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 20mm |
Product Range | KB Series |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 12.5mm |
Knob / Dial - Diameter Metric | 20mm |
Knob / Dial Height - Metric | 12.5mm |
Material | Aluminium |
Shaft Diameter - Metric | 6.4mm |
Knob, Al, 20Mm, Black, 6.4Mm Shaft | Newark Electronics |
KNOB, AL, 20MM, BLACK, 6.4MM SHAFT | element14 |
Where can I find additional details, specifications and documents for a KB00006?
Additional datasheets, footprints and schematics for KB00006 are listed on our Part Details page. You can also find images and similar parts to KB00006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB00006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB00006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB00006 fall under?
The KB00006 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KB00006 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB00006 you can contact the distributor directly for product support, shipping queries etc.
Is the KB00006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KB00006 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KB00006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB00006 often in real-time on the comparison pages.
What if I can't find stock of KB00006?
You can fill out our help required form which you can use to request a quote for KB00006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.