Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 630mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 45mm |
Height | 18.5mm |
Depth | 58mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Applications | General Purpose |
Approval Bodies | CE TUV UL |
External Depth | 58mm |
External Length / Height | 18.5mm |
External Width | 45mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Input Frequency | 63Hz |
Input Voltage | 240VAC |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
Length | 58mm |
Line Regulation | 1% |
Load Regulation | 2% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Output Current Max | 630mA |
Output Power | 7W |
Power Rating | 7W |
Power Supply Type | Switch Mode |
Supply Voltage | 230V |
Supply Voltage Max | 265V |
Supply Voltage Min | 85V |
PSU, ENCAPSULATED, 7W, 12V | Farnell |
Where can I find additional details, specifications and documents for a KAM0712?
Additional datasheets, footprints and schematics for KAM0712 are listed on our Part Details page. You can also find images and similar parts to KAM0712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAM0712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAM0712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAM0712 fall under?
The KAM0712 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to KAM0712 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAM0712 you can contact the distributor directly for product support, shipping queries etc.
Is the KAM0712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAM0712 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for KAM0712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAM0712 often in real-time on the comparison pages.
What if I can't find stock of KAM0712?
You can fill out our help required form which you can use to request a quote for KAM0712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.