Status: | Unknown |
---|---|
Series: | 7906 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -11V |
Fixed Output Voltage Nom. | -6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7906 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Device Marking | KA7906TU |
No. of Outputs | 1Outputs |
Output Voltage Max | -6V |
Supply Voltage Min | -9V |
Termination Type | Through Hole |
Voltage Regulator Type | Negative Fixed |
IC, V REG -6.0V, 7906, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a KA7906TU?
Additional datasheets, footprints and schematics for KA7906TU are listed on our Part Details page. You can also find images and similar parts to KA7906TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA7906TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA7906TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA7906TU fall under?
The KA7906TU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA7906TU when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA7906TU you can contact the distributor directly for product support, shipping queries etc.
Is the KA7906TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA7906TU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA7906TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA7906TU often in real-time on the comparison pages.
What if I can't find stock of KA7906TU?
You can fill out our help required form which you can use to request a quote for KA7906TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.