Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220FP |
No. of Pins | 4Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 3.3V |
LDO VOLT REG, 1A, 3.3V, TO-220FP-4 | Farnell |
Where can I find additional details, specifications and documents for a KA78R33CTU?
Additional datasheets, footprints and schematics for KA78R33CTU are listed on our Part Details page. You can also find images and similar parts to KA78R33CTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA78R33CTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA78R33CTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA78R33CTU fall under?
The KA78R33CTU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA78R33CTU when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA78R33CTU you can contact the distributor directly for product support, shipping queries etc.
Is the KA78R33CTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA78R33CTU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KA78R33CTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA78R33CTU often in real-time on the comparison pages.
What if I can't find stock of KA78R33CTU?
You can fill out our help required form which you can use to request a quote for KA78R33CTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.