Status: | Unknown |
---|---|
Series: | 12V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | - |
Input Voltage Max | 35V |
Product Range | 12V 100mA Linear Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LINEAR VOLT REG, 12V, 0.1A, SOT-89-4 | Farnell |
Linear Volt Reg, 12V, 0.1A, Sot-89-4 |Onsemi KA78L12AMTF | Newark Electronics |
Where can I find additional details, specifications and documents for a KA78L12AMTF?
Additional datasheets, footprints and schematics for KA78L12AMTF are listed on our Part Details page. You can also find images and similar parts to KA78L12AMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA78L12AMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA78L12AMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA78L12AMTF fall under?
The KA78L12AMTF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA78L12AMTF when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA78L12AMTF you can contact the distributor directly for product support, shipping queries etc.
Is the KA78L12AMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA78L12AMTF have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for KA78L12AMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA78L12AMTF often in real-time on the comparison pages.
What if I can't find stock of KA78L12AMTF?
You can fill out our help required form which you can use to request a quote for KA78L12AMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.