Status: | Unknown |
---|---|
Series: | 8V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 8V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
LDO Regulator Pos 8V 0.1A 3-Pin TO-92R Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KA78L08AZTA?
Additional datasheets, footprints and schematics for KA78L08AZTA are listed on our Part Details page. You can also find images and similar parts to KA78L08AZTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA78L08AZTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA78L08AZTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA78L08AZTA fall under?
The KA78L08AZTA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA78L08AZTA when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA78L08AZTA you can contact the distributor directly for product support, shipping queries etc.
Is the KA78L08AZTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA78L08AZTA have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for KA78L08AZTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA78L08AZTA often in real-time on the comparison pages.
What if I can't find stock of KA78L08AZTA?
You can fill out our help required form which you can use to request a quote for KA78L08AZTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.