Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 5.1V |
Output Voltage Min | 4.9V |
Output Voltage Nom. | 5V |
Voltage Regulator Type | Fixed |
IC, REG, LDO, 5V, 1A, TO220-3 | Farnell |
Standard Regulator Pos 5V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Reg Standard Lin Fix Pos 5V 1A 3-TO-220 | RS |
Ic, Reg, Ldo, 5V, 1A, To220-3 |Onsemi KA7805AETU | Newark Electronics |
Where can I find additional details, specifications and documents for a KA7805AETU?
Additional datasheets, footprints and schematics for KA7805AETU are listed on our Part Details page. You can also find images and similar parts to KA7805AETU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA7805AETU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA7805AETU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA7805AETU fall under?
The KA7805AETU is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KA7805AETU when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA7805AETU you can contact the distributor directly for product support, shipping queries etc.
Is the KA7805AETU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA7805AETU have stock available?
Authorised distributors including Farnell, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for KA7805AETU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA7805AETU often in real-time on the comparison pages.
What if I can't find stock of KA7805AETU?
You can fill out our help required form which you can use to request a quote for KA7805AETU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.