Status: | Active |
---|---|
Series: | KA431SA |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
4,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,486
in stock
|
Buy Now | |
element14
from US$0.15
|
4,486
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,990
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance 0.2 Ω (Typical) |
Sink Current Capability: 1.0 to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/°C (Typical) |
Temperature Compensated for Operation Over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Fast Turn-on Response |
Description | KA431SA |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.0015 |
IR Min (mA) | 0.45 |
VF Max (V) | 36 |
TA Min (°C) | -25 |
TA Max (°C) | 85 |
Package Type | SOT23−3L |
Voltage Reference, Shunt - Adjustable, Ka431Sa Series, 2.5V To 36V, Sot-23F-3 Rohs Compliant: Yes |Onsemi KA431SAMFTF | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23F-3 | element14 |
KA431SA Series 36 V 3 Terminal Adjustable 1% Tolerance Shunt Regulator - SOT-23F | Future Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a KA431SAMFTF?
Additional datasheets, footprints and schematics for KA431SAMFTF are listed on our Part Details page. You can also find images and similar parts to KA431SAMFTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA431SAMFTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA431SAMFTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA431SAMFTF fall under?
The KA431SAMFTF is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to KA431SAMFTF when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA431SAMFTF you can contact the distributor directly for product support, shipping queries etc.
Is the KA431SAMFTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KA431SAMFTF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for KA431SAMFTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA431SAMFTF often in real-time on the comparison pages.
What if I can't find stock of KA431SAMFTF?
You can fill out our help required form which you can use to request a quote for KA431SAMFTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.