Status: | Active |
---|---|
Series: | KA431SA |
RoHS: | Compliant |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance 0.2 Ω (Typical) |
Sink Current Capability: 1.0 to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/°C (Typical) |
Temperature Compensated for Operation Over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Fast Turn-on Response |
Description | KA431SA |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.0015 |
IR Min (mA) | 0.45 |
VF Max (V) | 36 |
TA Min (°C) | -25 |
TA Max (°C) | 85 |
Package Type | SOT23−3L |
KA431SA Series 2.495 V 100 mA Adjustable Programmable Shunt Regulator -SOT-23F-3 | Future Electronics |
Shunt-Reg 1% Sot-23F Rohs Compliant: Yes |Onsemi KA431SAMF2TF | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KA431SAMF2TF?
Additional datasheets, footprints and schematics for KA431SAMF2TF are listed on our Part Details page. You can also find images and similar parts to KA431SAMF2TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA431SAMF2TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA431SAMF2TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA431SAMF2TF fall under?
The KA431SAMF2TF is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to KA431SAMF2TF when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA431SAMF2TF you can contact the distributor directly for product support, shipping queries etc.
Is the KA431SAMF2TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KA431SAMF2TF have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for KA431SAMF2TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA431SAMF2TF often in real-time on the comparison pages.
What if I can't find stock of KA431SAMF2TF?
You can fill out our help required form which you can use to request a quote for KA431SAMF2TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.