Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 34063 |
Controller Type | SMPS |
Frequency | 100kHz |
IC Generic Number | 34063 |
IC Temperature Range | Commercial |
Logic Function Number | 34063 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 40V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 40V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
DC/DC CONTROLLER, SMD, 34063, SOIC8 | Farnell |
Where can I find additional details, specifications and documents for a KA34063ADTF?
Additional datasheets, footprints and schematics for KA34063ADTF are listed on our Part Details page. You can also find images and similar parts to KA34063ADTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA34063ADTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA34063ADTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA34063ADTF fall under?
The KA34063ADTF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to KA34063ADTF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA34063ADTF you can contact the distributor directly for product support, shipping queries etc.
Is the KA34063ADTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA34063ADTF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA34063ADTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA34063ADTF often in real-time on the comparison pages.
What if I can't find stock of KA34063ADTF?
You can fill out our help required form which you can use to request a quote for KA34063ADTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.