Status: | Active |
---|---|
Series: | KA34063 |
RoHS: | Compliant |
Operation from 3.0 to 40V input |
Short circuit current limiting |
Low standby current |
Output switch current of 1.5A without externaltransistors |
Output voltage adjustable |
Frequency of operation from 100Hz to 100KHz |
Step-up, step-down or inverting switching regulators |
Applications |
---|
Other Consumer Electronics |
Description | KA34063 |
---|---|
Compliance | Pb-free Halide free |
Package Type | PDIP-8 |
Step-Up/Down/Inverting Switching Regulator, 1.5A, Vin 3÷40V, 100kHz, 0÷70°C | Micros |
Conv DC-DC Single-OUT Non-Inv/Inv 8PDIP | RS |
IC, DC/DC CONTROLLER, 34063, DIP8 | element14 |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin PDIP W Rail | Avnet America |
Smps Controller, 8-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a KA34063A?
Additional datasheets, footprints and schematics for KA34063A are listed on our Part Details page. You can also find images and similar parts to KA34063A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA34063A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA34063A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA34063A fall under?
The KA34063A is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to KA34063A when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA34063A you can contact the distributor directly for product support, shipping queries etc.
Is the KA34063A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KA34063A have stock available?
Authorised distributors including Micros, RS, element14, Avnet America and Newark Electronics have stock available or on a lead time for KA34063A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA34063A often in real-time on the comparison pages.
What if I can't find stock of KA34063A?
You can fill out our help required form which you can use to request a quote for KA34063A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.