Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100kHz |
---|---|
Full Scale Range | 1Hz to 100kHz |
Linearity % | 0.01% |
Supply Voltage Range | 4.5V to 40V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Voltage to Frequency Converters | Micros |
V/F CONVERTER, 100KHZ, 0.01%, 8DIP | Farnell |
V/F Converter, 100Khz, 0.01%, 8-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a KA331?
Additional datasheets, footprints and schematics for KA331 are listed on our Part Details page. You can also find images and similar parts to KA331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA331 fall under?
The KA331 is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to KA331 when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA331 you can contact the distributor directly for product support, shipping queries etc.
Is the KA331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA331 have stock available?
Authorised distributors including Micros, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for KA331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA331 often in real-time on the comparison pages.
What if I can't find stock of KA331?
You can fill out our help required form which you can use to request a quote for KA331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.