Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
IC Generic Number | 258 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Low Power |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
IC, DUAL OP AMP, 0.0029V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a KA258?
Additional datasheets, footprints and schematics for KA258 are listed on our Part Details page. You can also find images and similar parts to KA258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA258 fall under?
The KA258 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to KA258 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA258 you can contact the distributor directly for product support, shipping queries etc.
Is the KA258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA258 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KA258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA258 often in real-time on the comparison pages.
What if I can't find stock of KA258?
You can fill out our help required form which you can use to request a quote for KA258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.