Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Panel |
Coil Type | AC Monostable |
Contact Voltage VAC | - |
Contact Voltage VDC | - |
TYCO P&B GP OPEN FRAME RELAY, | Relay Specialties |
Power Relay, Dpdt, 120Vac, 10A, Plug In | Newark Electronics |
Where can I find additional details, specifications and documents for a KA-11AG-120?
Additional datasheets, footprints and schematics for KA-11AG-120 are listed on our Part Details page. You can also find images and similar parts to KA-11AG-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA-11AG-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA-11AG-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA-11AG-120 fall under?
The KA-11AG-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KA-11AG-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA-11AG-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KA-11AG-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA-11AG-120 have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for KA-11AG-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA-11AG-120 often in real-time on the comparison pages.
What if I can't find stock of KA-11AG-120?
You can fill out our help required form which you can use to request a quote for KA-11AG-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.