Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Current If CTR | 5mA |
Current Transfer Ratio Max | 300% |
Current Transfer Ratio Min | 20% |
External Depth | 7.62mm |
External Length / Height | 3.6mm |
External Width | 20mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Input Type | (AC) 2 x Gallium Arsenide Infrared LED |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Ouput Dissipation | 150mW |
Rise Time | 3µs |
Row Pitch | 9mm |
Voltage Vf Typ | 1.25V |
Opto Coupler | Newark Electronics |
Optocoupler AC-IN 4-CH Transistor DC-OUT 16-Pin DIL | Avnet America |
Where can I find additional details, specifications and documents for a K844P?
Additional datasheets, footprints and schematics for K844P are listed on our Part Details page. You can also find images and similar parts to K844P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K844P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K844P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K844P fall under?
The K844P is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K844P when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K844P you can contact the distributor directly for product support, shipping queries etc.
Is the K844P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K844P have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for K844P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K844P often in real-time on the comparison pages.
What if I can't find stock of K844P?
You can fill out our help required form which you can use to request a quote for K844P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.