Status: | Unknown |
---|---|
Series: | K81C Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 115VDC |
Contact Current | 10A |
Product Range | K81C Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Contact Voltage VDC | 10kV |
Power Relay, Spdt, 10A, 10Kvdc, Th | Newark Electronics |
POWER RELAY, SPDT, 10A, 10KVDC, TH | element14 |
MILITARY RELAY K81C545 | TTI Europe |
Where can I find additional details, specifications and documents for a K81C545?
Additional datasheets, footprints and schematics for K81C545 are listed on our Part Details page. You can also find images and similar parts to K81C545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K81C545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K81C545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K81C545 fall under?
The K81C545 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K81C545 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K81C545 you can contact the distributor directly for product support, shipping queries etc.
Is the K81C545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K81C545 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for K81C545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K81C545 often in real-time on the comparison pages.
What if I can't find stock of K81C545?
You can fill out our help required form which you can use to request a quote for K81C545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.