Status: | Unknown |
---|---|
Series: | K81 Series |
RoHS: | Unknown |
Prices starting from US$241.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$356.37
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$362.03
|
1,088
in stock
|
Buy Now | |
Rapid Electronics
from US$421.75
|
1,088
in stock
|
Buy Now | |
Chip One Stop
from US$241.00
|
1,088
in stock
|
Buy Now | |
Heilind Electronics
from US$300.66
|
60
in stock
|
Buy Now | |
element14
from US$372.08
|
49
in stock
|
Buy Now | |
TE Store
from US$385.84
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$300.66
|
20
in stock
|
Buy Now | |
Avnet America
from US$305.32
|
-
|
Buy Now | |
RS Americas
from US$388.13
|
-
|
Buy Now | |
TTI Europe
from US$339.86
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 10A |
Product Range | K81 Series |
Relay Mounting | Panel |
Coil Type | DC |
Contact Voltage VAC | - |
Relay Terminals | Stud |
Contact Voltage VDC | 10kV |
Contact Material | - |
Coil Resistance | 290ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 26.5V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 10kV |
Contact Voltage DC Nom | 10kV |
Relay Type | Power - General Purpose |
K81Ab57=Relay, Vacuum, Spst-No |Kilovac Te Connectivity K81AB57 | Newark Electronics |
K81AB57=RELAY VACUUM SPST-NO | Rapid Electronics |
K81AB57=RELAY, VACUUM, SP | Heilind Electronics |
RELAY, SPST-NO, 10KV, 10A | element14 |
K81AB57=RELAY, VACUUM, SPST-NO Contact Voltage Rating: 10 VDC Contact Arrangement: 1 Form A, SPST-NO High Voltage Connection (Coil): Stud Terminals High Voltage Connection (Power): High Voltage Tabs Power Switching: Yes High Voltage Relay | 10 VDC 1 Form A, SPST-NO Stud Terminals High Voltage Tabs | Part Number: K81AB57 | Internal Number: 2-1618241-0 | TE Connectivity | TE Store |
Electromechanical Relay SPST-NO 30A 26.5VDC 290Ohm Panel Mount | Avnet America |
RELAY, HV COMM | TE Connectivity K81AB57 | RS Americas |
MILITARY RELAY K81AB57 | TTI Europe |
Where can I find additional details, specifications and documents for a K81AB57?
Additional datasheets, footprints and schematics for K81AB57 are listed on our Part Details page. You can also find images and similar parts to K81AB57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K81AB57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K81AB57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K81AB57 fall under?
The K81AB57 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K81AB57 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K81AB57 you can contact the distributor directly for product support, shipping queries etc.
Is the K81AB57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K81AB57 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and element14 have stock available or on a lead time for K81AB57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K81AB57 often in real-time on the comparison pages.
What if I can't find stock of K81AB57?
You can fill out our help required form which you can use to request a quote for K81AB57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.