Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
Approval Bodies | CSA UL |
Current If CTR | 5mA |
Current Transfer Ratio Max | 400% |
Current Transfer Ratio Min | 200% |
External Depth | 7.62mm |
External Length / Height | 4.4mm |
External Width | 4.75mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Ouput Dissipation | 150mW |
Rise Time | 3µs |
Row Pitch | 9mm |
Voltage Vf Typ | 1.25V |
Optocoupler, Phototransistor, 5000Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a K817P9?
Additional datasheets, footprints and schematics for K817P9 are listed on our Part Details page. You can also find images and similar parts to K817P9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K817P9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K817P9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K817P9 fall under?
The K817P9 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K817P9 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K817P9 you can contact the distributor directly for product support, shipping queries etc.
Is the K817P9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K817P9 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for K817P9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K817P9 often in real-time on the comparison pages.
What if I can't find stock of K817P9?
You can fill out our help required form which you can use to request a quote for K817P9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.