Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
Approval Bodies | CSA UL |
Current If CTR | 5mA |
Current Transfer Ratio Max | 600% |
Current Transfer Ratio Min | 50% |
External Depth | 7.62mm |
External Length / Height | 4.4mm |
External Width | 4.75mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Ouput Dissipation | 150mW |
Rise Time | 3µs |
Row Pitch | 9mm |
Voltage Vf Typ | 1.25V |
Where can I find additional details, specifications and documents for a K817P?
Additional datasheets, footprints and schematics for K817P are listed on our Part Details page. You can also find images and similar parts to K817P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K817P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K817P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K817P fall under?
The K817P is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K817P when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K817P you can contact the distributor directly for product support, shipping queries etc.
Is the K817P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K817P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for K817P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K817P often in real-time on the comparison pages.
What if I can't find stock of K817P?
You can fill out our help required form which you can use to request a quote for K817P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.