Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
element14
from US$0.24
|
608
in stock
|
Buy Now | |
Farnell
from US$0.27
|
608
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
34
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4 | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin DIL | EBV Elektronik |
Optocoupler AC-IN 1-CH Transistor | RS |
Optocoupler, Transistor, 5000Vrms | Newark Electronics |
K814P Series 5 kV 20 % CTR Phototransistor Output Optocoupler Through Hole-DIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a K814P?
Additional datasheets, footprints and schematics for K814P are listed on our Part Details page. You can also find images and similar parts to K814P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K814P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K814P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K814P fall under?
The K814P is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K814P when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K814P you can contact the distributor directly for product support, shipping queries etc.
Is the K814P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K814P have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for K814P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K814P often in real-time on the comparison pages.
What if I can't find stock of K814P?
You can fill out our help required form which you can use to request a quote for K814P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.