Status: | Unknown |
---|---|
Series: | K50-HC Series |
RoHS: | Compliant |
Frequency Nom | 16MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | K50-HC Series |
Operating Temperature Min | -10°C |
Frequency | 16MHz |
RoHS Compliant | Yes |
KC7050C Series 16 MHz 7 x 5 mm 5 V ▒50 ppm Miniature SMT Clock Oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a K50-HC0CSE16.0000MR?
Additional datasheets, footprints and schematics for K50-HC0CSE16.0000MR are listed on our Part Details page. You can also find images and similar parts to K50-HC0CSE16.0000MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K50-HC0CSE16.0000MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K50-HC0CSE16.0000MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K50-HC0CSE16.0000MR fall under?
The K50-HC0CSE16.0000MR is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to K50-HC0CSE16.0000MR when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K50-HC0CSE16.0000MR you can contact the distributor directly for product support, shipping queries etc.
Is the K50-HC0CSE16.0000MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K50-HC0CSE16.0000MR have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for K50-HC0CSE16.0000MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K50-HC0CSE16.0000MR often in real-time on the comparison pages.
What if I can't find stock of K50-HC0CSE16.0000MR?
You can fill out our help required form which you can use to request a quote for K50-HC0CSE16.0000MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.